EN
  • EN
  • DE

DMT10H009SPS-13

Part No DMT10H009SPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 100 V 14A (Ta), 80A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869109-DMT10H009SPS-13
Ultra Librarian 3D Model Ultra Librarian DMT10H009SPS-13 CAD Model

Description

The DMT10H009SPS-13 is a cutting-edge semiconductor device from Diodes Incorporated, renowned for its high efficiency and reliability. This product is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal semiconductors that are designed to meet the needs of various electronic applications.

The DMT10H009SPS-13 is a MOSFET transistor, which stands for Metal-Oxide-Semiconductor Field-Effect Transistor. MOSFETs are a critical component in electronic devices, serving as a switch or amplifier for electronic signals. This particular model is known for its low on-resistance and high switching speed, making it an excellent choice for power management applications.

With its surface-mount package, the DMT10H009SPS-13 is designed for easy integration into a wide range of electronic circuits. It comes in a compact form factor that is ideal for space-constrained applications, while still delivering the performance required for demanding environments.

Key features of the DMT10H009SPS-13 include:

  • Low threshold voltage, ensuring efficient operation at low voltages.
  • High current handling capability, suitable for high-power applications.
  • Fast switching speed, which improves overall circuit efficiency.
  • Robust thermal performance, ensuring reliability under varying operating conditions.
  • Enhanced durability, with a design that withstands voltage and current stresses.

The DMT10H009SPS-13 is commonly used in power supply circuits, motor controllers, and other applications that require efficient power conversion and management. Its superior electrical characteristics make it a preferred choice for designers looking to optimize their systems for performance and energy efficiency.

In summary, the DMT10H009SPS-13 from Diodes Incorporated is a high-performance MOSFET that offers a combination of low power dissipation, high efficiency, and reliable operation. Its surface-mount design and robust construction make it suitable for a variety of industrial and commercial applications, ensuring that it remains a go-to component for engineers and technicians worldwide.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5778 $52.0020
185+ $0.5412 $100.1220
290+ $0.5230 $151.6700
415+ $0.4864 $201.8560
535+ $0.4681 $250.4335
670+ $0.4498 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess