EN
  • EN
  • DE

ADP3154JRU

Part No ADP3154JRU
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5-Bit Programmable Dual Power Supply Controller for Pentium III Processors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141266-ADP3154JRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3154JRU CAD Model

Description

ADP3154JRU: A Versatile Synchronous Buck Controller

The ADP3154JRU is a high-performance synchronous buck controller designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This advanced controller is engineered to manage and convert direct current (DC) voltage levels with high efficiency and precision, making it an ideal choice for a wide range of power supply applications.

At the heart of the ADP3154JRU is its ability to drive N-channel MOSFETs in a synchronous rectified buck topology, which significantly improves power efficiency, especially in light-load conditions. The device operates with an input voltage range from 3.3V to 20V, providing the flexibility needed to accommodate various supply voltages and making it suitable for diverse electronic equipment, including personal computers, servers, and communication devices.

The ADP3154JRU boasts a host of features that enhance its performance and ease of use. It offers a fixed frequency voltage-mode PWM control scheme, which ensures stable operation across different load conditions. The operating frequency is selectable, allowing designers to optimize the controller for efficiency or component size based on the specific requirements of their application.

Protection features within the ADP3154JRU include under-voltage lockout (UVLO), which ensures the controller operates only when the supply voltage is within an acceptable range, and programmable over-current protection (OCP), which safeguards the power supply and load from excessive current. These features contribute to the reliability and longevity of the end product.

Moreover, the ADP3154JRU comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or its ability to handle high power levels, making it an excellent choice for designers looking to maximize space without sacrificing quality.

Whether for powering the latest computing platforms or for use in telecommunications infrastructure, the ADP3154JRU from Analog Devices Inc. is a robust and efficient solution that delivers consistent performance, advanced features, and design flexibility to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1425 $64.2825
20+ $5.8605 $117.2100
31+ $5.6768 $175.9808
43+ $5.4943 $236.2549
55+ $5.3107 $292.0885
73+ $4.7621 $347.6333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess