EN
  • EN
  • DE

DMT2004UFDF-7

Part No DMT2004UFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 14.1A 6UDFN / N-Channel 24 V 14.1A (Ta) 800mW (Ta), 12.5W (Tc) Surface Mount U-DFN2020-6 (Type F)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 24 V
Current - Continuous Drain (Id) @ 25°C 14.1A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Rds On (Max) @ Id, Vgs 6mOhm @ 9A, 10V
Vgs(th) (Max) @ Id 1.45V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 53.7 nC @ 10 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 1683 pF @ 15 V
Power Dissipation (Max) 800mW, 12.5W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package U-DFN2020-6 (Type F)
Case / Package 6-UDFN Exposed Pad
Base Product Number DMT2004
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT2004UFDF-7DICT,DMT2004UFDF-7-ND,DMT2004UFDF-7DITR,DMT2004UFDF-7DIDKR
Standard Package 3,000
Win Source Part Number 1324325-DMT2004UFDF-7
Ultra Librarian 3D Model Ultra Librarian DMT2004UFDF-7 CAD Model

Description

The DMT2004UFDF-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for power switching and amplification applications. This versatile component is housed in a compact, surface-mount UltraDFN2020 package, making it an ideal choice for space-constrained designs.

Key Features

  • Low On-Resistance: The device offers very low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and improved power efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) capability, the DMT2004UFDF-7 can handle significant levels of current, making it suitable for high-power applications.
  • Dual N-Channel MOSFET: The dual N-channel configuration allows for flexibility in design, enabling designers to use the device in various circuit topologies.
  • Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) ensures that the transistor can be easily driven into conduction with low gate voltages.
  • UltraDFN2020 Package: The small footprint of the UltraDFN2020 package allows for a more compact overall design, which is critical in portable and space-sensitive applications.
  • RoHS Compliant: The DMT2004UFDF-7 is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The DMT2004UFDF-7 is designed for a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Control Systems
  • Computing and Networking Systems

Product Summary

The DMT2004UFDF-7 by Diodes Incorporated exemplifies the company's commitment to providing efficient and reliable semiconductor solutions. With its low on-resistance, high current handling, and compact packaging, this dual N-channel MOSFET is engineered to meet the demands of modern electronic designs, delivering performance and power efficiency in a wide array of applications. Its compliance with RoHS standards further underscores its suitability for environmentally conscious designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3352 $58.6600
420+ $0.2751 $115.5420
655+ $0.2665 $174.5575
900+ $0.2580 $232.2000
1,160+ $0.2492 $289.0720
1,555+ $0.2235 $347.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess