EN
  • EN
  • DE

DMT2004UFV-7

Part No DMT2004UFV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 70A POWERDI3333 / N-Channel 24 V 70A (Tc) 1.2W (Ta) Surface Mount PowerDI3333-8 (Type UX)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 24 V
Current - Continuous Drain (Id) @ 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Rds On (Max) @ Id, Vgs 5mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 1.45V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 53.7 nC @ 10 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 1683 pF @ 15 V
FET Feature -
Power Dissipation (Max) 1.2W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerDI3333-8 (Type UX)
Package / Case 8-PowerVDFN
Base Product Number DMT2004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353595-DMT2004UFV-7
Ultra Librarian 3D Model Ultra Librarian DMT2004UFV-7 CAD Model

Description

Introducing the DMT2004UFV-7 MOSFET from Diodes Incorporated

The DMT2004UFV-7 is a state-of-the-art, dual N-channel enhancement mode field effect transistor (MOSFET) engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is designed for power management applications and is a testament to Diodes Incorporated's commitment to providing energy-efficient solutions to the electronics industry.

Constructed with advanced trench MOSFET technology, the DMT2004UFV-7 offers low on-resistance and a high continuous drain current of 6.5A. These features make it an ideal choice for high-efficiency power management tasks in a compact footprint. The device is housed in a small 2mm x 2mm U-DFN2020-6 (Type B) package, making it perfect for space-constrained applications where efficiency is paramount.

Key Features of the DMT2004UFV-7

  • Low On-Resistance: The device offers a typical R<sub>DS(on) of 20mΩ at V<sub>GS = 4.5V, ensuring minimal power loss and heat generation during operation.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 6.5A, this MOSFET can handle significant power levels, suitable for a variety of demanding applications.
  • Advanced Trench Technology: This technology allows for excellent switching performance, which is crucial for power conversion applications.
  • Compact Package: The U-DFN2020-6 (Type B) package is designed for minimal space usage, without compromising on performance.
  • Lead-Free and RoHS Compliant: Diodes Incorporated ensures that the DMT2004UFV-7 adheres to environmental regulations, making it a responsible choice for eco-friendly electronics design.

Applications

The versatility of the DMT2004UFV-7 allows it to be used in a wide array of applications, including but not limited to:

  • Power management for portable devices
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Power distribution systems

In conclusion, the DMT2004UFV-7 from Diodes Incorporated is a superior choice for designers looking for a high-efficiency, reliable, and compact MOSFET. Its advanced features and compliance with environmental standards make it a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2571 $57.8475
550+ $0.2111 $116.1050
850+ $0.2044 $173.7400
1,170+ $0.1979 $231.5430
1,510+ $0.1913 $288.8630
2,025+ $0.1716 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess