DMT47M2LDVQ-7

Quick Quote
Part No DMT47M2LDVQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 11.9A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products> Transistors FETs, MOSFETs FET, MOSFET Arrays
Part Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Current - Continuous Drain (Id) @ 25°C 11.9A (Ta), 30.2A (Tc)
Rds On (Max) @ Id, Vgs 10.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 891pF @ 20V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Win Source Part Number WS1309835-DMT47M2LDVQ-7
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

This MOSFET is designed to meet the stringent requirements of automotive applications. It is qualified to AEC-Q101, supported by a PPAP and is ideal for use in:

● Motor controls
● Power-management functions
● DC-DC converters

You May Also Be Interested in

Texas Instruments
MOSFET N-CH 60V 60A 8VSON / N-Channel 60 V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)
Lowest to $0.2616
Diodes Incorporated
MOSFET P-CH 40V 14A/45A TO252 / P-Channel 40 V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3
Lowest to $0.7750
STMicroelectronics
AUTOMOTIVE-GRADE ACEPACK DRIVE P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 60V 29A/120A TO220-3 / N-Channel 60 V 29A (Ta), 120A (Tc) 3W (Ta), 214W (Tc) Through Hole PG-TO220-3
Lowest to $1.8154
Wolfson Microelectronics plc
500W, 50V, 2.7-3.1GHZ GAN HEMT
Need more? Email Us
Vishay
MOSFET N-CH 40V 75A PPAK SO-8
Lowest to $0.1994
ON Semiconductor
MOSFET P-CH 60V 100A D2PAK / P-Channel 60 V 100A (Ta) 90W (Tc) Surface Mount D2PAK (TO-263)
Need more? Email Us
Infineon Technologies
500V 100kRad Hi-Rel Single N-Channel SEE Hardened MOSFET in a TO-205AF package, TO-205AF-3
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 250V 44A TO220F / N-Channel 250 V 44A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6909
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3552
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1194
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.3819
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4013
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention