EN
  • EN
  • DE

DMT68M8LSS-13

Part No DMT68M8LSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 60V 28.9A 8SO / N-Channel 60 V 28.9A (Tc) 1.9W (Ta) Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 28.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 8.5mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 31.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2107 pF @ 30 V
Power Dissipation (Max) 1.9W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-SO
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number DMT68
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500
Win Source Part Number 1324138-DMT68M8LSS-13
Ultra Librarian 3D Model Ultra Librarian DMT68M8LSS-13 CAD Model

Description

Introducing the DMT68M8LSS-13 from Diodes Incorporated

The DMT68M8LSS-13 is an innovative and high-performance product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their systems with reliable and efficient solutions.

Key Features and Benefits

  • High Efficiency: The DMT68M8LSS-13 boasts superior efficiency, which is critical for reducing power loss and improving overall system performance.
  • Low Power Consumption: With its low power consumption design, this product is ideal for battery-powered devices, helping to extend battery life and reduce the environmental impact.
  • Compact Size: The small form factor of the DMT68M8LSS-13 makes it perfect for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Thermal Performance: Engineered for excellent thermal management, this component ensures stable operation even under high temperature conditions, contributing to the longevity and reliability of the end product.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for harsh environments and demanding applications.

Applications

The versatility of the DMT68M8LSS-13 extends to a multitude of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Portable electronics
  • Telecommunication systems
  • Automotive subsystems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMT68M8LSS-13 is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of the industry. Users can trust this component to perform consistently and effectively in their electronic designs.

Conclusion

Whether you're working on a cutting-edge portable device, an automotive subsystem, or a power-sensitive telecommunication system, the DMT68M8LSS-13 from Diodes Incorporated offers the efficiency, reliability, and performance needed to elevate your project. With its robust feature set and wide range of applications, this product is an excellent choice for any design requiring a high-quality semiconductor solution.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
265+ $0.3813 $101.0445
410+ $0.3694 $151.4540
560+ $0.3575 $200.2000
725+ $0.3456 $250.5600
970+ $0.3098 $300.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,842 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess