EN
  • EN
  • DE

NJVMJD44H11RLG

Part No NJVMJD44H11RLG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 8 A 85MHz 1.75 W Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NJVMJD44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887345-NJVMJD44H11RLG
Ultra Librarian 3D Model Ultra Librarian NJVMJD44H11RLG CAD Model

Description

The NJVMJD44H11RLG from ON Semiconductor is a robust bipolar power transistor designed to deliver high performance in a wide range of applications. This device is a part of the MJD series, which is well-known for its efficiency and reliability. It is an ideal choice for power management tasks in both commercial and industrial settings.

Key Features

  • High Collector-Emitter Voltage: The transistor can withstand a collector-emitter voltage (VCEO) of up to 80V, making it suitable for high voltage applications.
  • High Collector Current: With a continuous collector current (IC) rating of 8A, it can handle significant power without overheating.
  • Low Saturation Voltage: This feature ensures that the transistor operates efficiently, with minimal voltage drop across the collector-emitter junction when it is in the on-state.
  • Fast Switching Speeds: The NJVMJD44H11RLG is designed for applications requiring fast switching, providing quick response times.
  • Complementary PNP Type: This NPN transistor has a complementary PNP partner, allowing for use in push-pull and other complementary configurations.
  • Package: It comes in a DPAK (TO-252) package, which is compact and suitable for surface-mount technology (SMT), saving space on the PCB.
  • Thermal and Power Efficiency: The device offers excellent thermal performance, which contributes to its overall power efficiency and longevity.

Applications

The NJVMJD44H11RLG is versatile and can be used in various applications, including:

  • Power regulators
  • Motor control circuits
  • Switching power supplies
  • Power amplifiers
  • Automotive modules
  • Lighting management systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NJVMJD44H11RLG is built to meet stringent requirements, ensuring reliability and performance. Its construction is RoHS compliant, minimizing the environmental impact by excluding hazardous substances. With ON Semiconductor's reputation for producing durable and dependable components, this power transistor is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4960 $59.5200
250+ $0.4640 $116.0000
390+ $0.4481 $174.7590
560+ $0.4160 $232.9600
725+ $0.4000 $290.0000
905+ $0.3841 $347.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,806 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess