EN
  • EN
  • DE

LPC2220FET144/G

Part No LPC2220FET144/G
Manufacturer NXP / Nexperia
Description 16/32-bit ARM microcontrollers; flashless, with 10-bit ADC and external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204149-LPC2220FET144/G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2220FET144/G CAD Model

Description

The LPC2220FET144/G is a high-performance microcontroller product from NXP Semiconductors, designed to meet the demanding requirements of embedded applications. It is part of the widely acclaimed LPC2200 series, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, making it ideal for industrial control, medical systems, and communication gateways where performance and reliability are critical.

Key Features:

  • Core: ARM7TDMI-S processor, running at up to 60 MHz.
  • Memory: Up to 256 KB of on-chip flash program memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities. Additionally, it offers 16 KB of on-chip static RAM.
  • Digital Peripherals: Includes multiple 32-bit timers, an RTC, PWM unit, and up to 47 GPIO lines with various digital functions.
  • Serial Interfaces: Comes with multiple serial interfaces, including two UARTs, two Fast I²C-bus (400 kbit/s), SPI, and SSP with buffering and variable data length capabilities.
  • System Control: Features a Vectored Interrupt Controller (VIC) with configurable priorities and vector addresses, as well as a power control unit for power optimization.
  • ADC: A 10-bit ADC with a conversion time as low as 2.44 µs is included, providing efficient analog to digital conversions.

Package and Quality:

The LPC2220FET144/G microcontroller is housed in a low-profile 144-pin LQFP package, which is suitable for space-constrained applications. The product adheres to the highest quality standards, ensuring robust performance in a variety of operating conditions.

Applications:

With its rich set of features and peripherals, the LPC2220FET144/G is an excellent choice for applications in:

  • Industrial Control Systems
  • Medical Instruments
  • Networking
  • Automotive
  • Security Systems

Overall, the LPC2220FET144/G from NXP is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and integration, making it a go-to choice for engineers and designers working on advanced embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9091 $51.8182
5+ $21.2587 $106.2935
8+ $20.5944 $164.7552
11+ $19.9300 $219.2300
13+ $19.2657 $250.4541
18+ $17.2727 $310.9086
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess