EN
  • EN
  • DE

DMTH10H017LPDQ-13

Part No DMTH10H017LPDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 13A (Ta), 59A (Tc)
Rds On (Max) @ Id, Vgs 17.4mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 28.6nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1986pF @ 50V
Power - Max 1.5W (Ta), 93W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package PowerDI5060-8 (Type E)
Base Product Number DMTH10H017
Other Names 31-DMTH10H017LPDQ-13TR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278579-DMTH10H017LPDQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH10H017LPDQ-13 CAD Model

Description

Introducing the DMTH10H017LPDQ-13 from Diodes Incorporated

The DMTH10H017LPDQ-13 is a state-of-the-art MOSFET designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to cater to the high-performance demands of modern electronic applications. The DMTH10H017LPDQ-13 is a testament to Diodes Incorporated's commitment to providing innovative solutions with superior efficiency, reliability, and thermal performance.

Key Features and Benefits

  • Low On-Resistance: The DMTH10H017LPDQ-13 boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall device efficiency. This feature is particularly beneficial in applications where power efficiency is crucial.
  • High Power Density: With a compact form factor, this MOSFET provides high power density, making it an ideal choice for space-constrained applications while still delivering robust performance.
  • Advanced Packaging: Enclosed in a PowerDI®5 package, the DMTH10H017LPDQ-13 ensures excellent thermal performance and a smaller footprint on the PCB, compared to traditional packaging options.
  • High Continuous Drain Current: This device supports a high continuous drain current, which is essential for applications that require steady and reliable power delivery over extended periods.
  • Fast Switching Speed: The fast switching capabilities of the DMTH10H017LPDQ-13 make it suitable for high-frequency applications, contributing to reduced switching losses and improved performance.

Applications

The DMTH10H017LPDQ-13 is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Point-of-Load (POL) Modules

Quality and Reliability

Diodes Incorporated ensures that the DMTH10H017LPDQ-13 meets the highest standards of quality and reliability. It undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations. With this MOSFET, designers and engineers can confidently develop systems that require efficient power management and high reliability.

Overall, the DMTH10H017LPDQ-13 embodies the innovation and expertise of Diodes Incorporated, making it an excellent choice for your next high-performance power management project.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4931 $52.3551
43+ $2.3353 $100.4179
67+ $2.2564 $151.1788
96+ $2.0986 $201.4656
124+ $2.0197 $250.4428
155+ $1.9408 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess