EN
  • EN
  • DE

DMTH4008LPSQ-13

Part No DMTH4008LPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V PWRDI5060
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 40 V 14.4A (Ta), 64.8A (Tc) 2.99W (Ta), 55.5W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH4008
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869183-DMTH4008LPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH4008LPSQ-13 CAD Model

Description

The DMTH4008LPSQ-13 is a state-of-the-art MOSFET component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This component is housed in a compact and efficient PowerDI3333-8 package, which is known for its exceptional thermal performance and space-saving footprint, making it an ideal choice for high-density power applications.

The DMTH4008LPSQ-13 is a surface-mounted, N-channel enhancement mode field-effect transistor (MOSFET) that is characterized by its low on-resistance and high switching performance. This MOSFET is designed to handle a continuous drain current of up to 40A, with a drain-source voltage (V<sub>DS) of 40V, which makes it suitable for a wide range of power management tasks.

One of the key features of the DMTH4008LPSQ-13 is its low threshold voltage, which ensures that the device can be easily driven at low gate voltages, enhancing its efficiency in low-voltage applications. Additionally, the low gate charge and capacitance associated with this MOSFET contribute to its fast switching speed, reducing power losses and improving overall system performance.

The DMTH4008LPSQ-13 is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability. This MOSFET is also characterized by its ruggedness and durability, with built-in protection against electrostatic discharge (ESD) ensuring long-term reliability in demanding environments.

Applications for the DMTH4008LPSQ-13 are diverse and include power supply circuits, DC-DC converters, motor drives, and power management systems in consumer electronics, computing devices, telecommunications, and industrial equipment. Its high efficiency and thermal management capabilities make it particularly well-suited for applications where space is at a premium and thermal challenges are a concern.

In summary, the DMTH4008LPSQ-13 from Diodes Incorporated is a high-performance, N-channel power MOSFET that offers designers a superior combination of low on-resistance, high current handling, and fast switching speeds, all packaged in a small, thermally efficient PowerDI3333-8 package.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5522 $52.4590
195+ $0.5173 $100.8735
305+ $0.4998 $152.4390
435+ $0.4648 $202.1880
560+ $0.4474 $250.5440
700+ $0.4299 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess