EN
  • EN
  • DE

DMTH6005LK3

Part No DMTH6005LK3
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821849-DMTH6005LK3
Ultra Librarian 3D Model Ultra Librarian DMTH6005LK3 CAD Model

Description

Introducing the DMTH6005LK3 from Diodes Incorporated

The DMTH6005LK3 is a cutting-edge MOSFET technology product designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to cater to a wide range of power management and conversion applications, making it a versatile component for modern electronic devices.

Key Features

  • High Efficiency: With its low on-resistance and low gate charge, the DMTH6005LK3 ensures high efficiency in power conversion, which is crucial for minimizing energy loss in applications such as DC-DC converters, motor drives, and power supplies.
  • Power Density: The device is housed in a compact DPAK (TO-252) package, which allows for excellent power density and is suitable for space-constrained applications.
  • Thermal Performance: The DMTH6005LK3 boasts superior thermal performance due to its package design and material composition, ensuring reliability even under high operating temperatures.
  • Robustness: With its high continuous drain current (I<sub>D) and high peak current capabilities, the DMTH6005LK3 is capable of handling high-current applications, ensuring robust performance and long-term reliability.

Applications

The DMTH6005LK3 is ideal for a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Battery Powered Devices
  • Computing and Server Power Supplies

Technical Specifications

Some of the technical specifications of the DMTH6005LK3 include:

  • 60V Drain-Source Breakdown Voltage (V<sub>DS)
  • Low On-Resistance (R<sub>DS(on))
  • High Continuous Drain Current (I<sub>D)
  • Fast Switching Speed
  • Operating Temperature Range: -55°C to +175°C

With its robust design and advanced technology, the DMTH6005LK3 from Diodes Incorporated is the perfect choice for designers looking to enhance the efficiency and reliability of their power management systems. Its superior performance and compact form factor make it an essential component for modern electronic applications.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1031 $55.1550
115+ $0.9052 $104.0980
175+ $0.8769 $153.4575
240+ $0.8486 $203.6640
305+ $0.8203 $250.1915
410+ $0.7354 $301.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,288 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess