DMTH8003SPS-13: High-Efficiency Power MOSFET by Diodes Incorporated
The DMTH8003SPS-13 is a state-of-the-art power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to cater to a wide range of power management applications where efficiency, reliability, and thermal performance are critical. Ideal for DC-DC converters, motor drives, and other power-switching applications, the DMTH8003SPS-13 is a versatile component that enhances the performance of your electronic designs.
Key Features
- Low On-Resistance: The device boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Switching Speed: With its fast switching capabilities, the DMTH8003SPS-13 minimizes switching losses and is suitable for high-frequency circuitry, contributing to the energy efficiency of the system.
- Robust Thermal Performance: Engineered for excellent heat dissipation, this MOSFET can operate at higher currents without overheating, thanks to its superior thermal characteristics.
- PowerDI®5x6 Package: Encased in the compact and thermally efficient PowerDI®5x6 package, the DMTH8003SPS-13 is optimized for space-constrained applications without compromising on power handling.
Applications
The DMTH8003SPS-13 is well-suited for a variety of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Brushless DC (BLDC) Motor Drives
- Point of Load (POL) Modules
- Computing and Server Applications
- Telecommunications Equipment
Product Specifications
The DMTH8003SPS-13 features impressive specifications that make it a top choice for engineers and designers:
- Drain-Source Voltage (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 80A
- Power Dissipation (P<sub>D): 88W
- R<sub>DS(on): As low as 1.35mΩ at V<sub>GS = 10V
- Operating Temperature Range: -55°C to +150°C
With its robust design and advanced features, the DMTH8003SPS-13 from Diodes Incorporated is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.