The DPLS325E-13 from Diodes Incorporated is a robust, high-performance Schottky rectifier designed for applications requiring efficient power management and high reliability. This device is part of Diodes Incorporated's expansive range of power components, well-suited for a variety of electronic devices and systems.
Key Features and Benefits
- Low Forward Voltage Drop: The DPLS325E-13 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Current Capability: With its ability to handle high current, this Schottky rectifier is suitable for demanding applications, ensuring consistent performance even under heavy load conditions.
- Power Dissipation: The device is designed with a high power dissipation rating, which enables it to manage thermal conditions effectively, thus extending its operational lifespan.
- Surface Mount Package: Packaged in a surface mount PowerDI®5, the DPLS325E-13 is designed for compact and high-density circuit board designs, allowing for streamlined integration into a wide range of electronic products.
- RoHS Compliant: In adherence to environmental standards, the DPLS325E-13 is RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its construction.
Applications
The DPLS325E-13 is versatile and can be used in various applications, including but not limited to:
- Power Supply Units (PSUs)
- DC-DC Converters
- Battery Charging Systems
- LED Lighting
- Automotive Applications
- Telecommunication Equipment
Technical Specifications
Parameter
Value
Package
PowerDI®5
Max Recurrent Peak Reverse Voltage
25 V
Max RMS Voltage
17.5 V
Max DC Blocking Voltage
25 V
Max Average Forward Rectified Current
3 A
Operating Temperature Range
-55°C to +150°C
In conclusion, the DPLS325E-13 from Diodes Incorporated is a highly reliable and efficient solution for a broad spectrum of applications that require Schottky diodes with low voltage drop and high current capabilities.