EN
  • EN
  • DE
  • IT

DPO2036DBB-7

Part No DPO2036DBB-7
Manufacturer Diodes Incorporated
Catalog Surge Suppression ICs
Description DATALINE OVER VOLTAGE PROTECTION  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Diodes Incorporated
Package Tape & Reel
Voltage - Clamping 7V
Technology Internal Switch
Number of Circuits 4
Mounting SMD (SMT)
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package U-QFN2020-12 (Type B)
Base Product Number DPO2036
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-DPO2036DBB-7DKR,31-DPO2036DBB-7TR,31-DPO2036DBB-7CT
Standard Package 3,000
Win Source Part Number 1191538-DPO2036DBB-7
Ultra Librarian 3D Model Ultra Librarian DPO2036DBB-7 CAD Model

Description

Introducing the DPO2036DBB-7 Power Switch from Diodes Incorporated

The DPO2036DBB-7 is a state-of-the-art power switch designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of Diodes Incorporated's extensive range of power management devices, engineered to provide efficient and reliable solutions for a wide array of electronic applications.

Key Features

  • Integrated Load Switch: The DPO2036DBB-7 incorporates a high-side load switch, enabling designers to control power distribution with precision and ease.
  • Low On-Resistance: With an exceptionally low on-resistance (R<sub>ON), this switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Input Voltage Range: It operates over a wide input voltage range, making it versatile for various applications from portable devices to industrial systems.
  • Fast Switching: The device offers rapid switching capabilities, which is crucial for applications requiring quick response times.
  • Built-in Protection Features: It includes over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from electrical anomalies.

Applications

The DPO2036DBB-7 is suitable for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Electronics
  • Power Management Systems
  • Industrial Controls

Package and Environmental Compliance

Encased in a compact DFN2020-6 package, the DPO2036DBB-7 is designed with space-saving in mind, ideal for modern electronic devices where real estate is at a premium. Additionally, this product is fully RoHS compliant, underscoring Diodes Incorporated's commitment to environmental sustainability.

Conclusion

The DPO2036DBB-7 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Its comprehensive feature set and robust protection mechanisms make it an excellent choice for designers looking to improve the power management capabilities of their next-generation electronic devices. With its adherence to environmental standards and a footprint that accommodates space-constrained applications, the DPO2036DBB-7 is truly a power switch that meets the demands of today's technological landscape.

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess