EN
  • EN
  • DE

DSM80100M-7

Part No DSM80100M-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 0.5A SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP + Diode (Isolated) 80 V 500 mA - 600 mW Surface Mount SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name DSM80100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DSM80100M-7DIDKR, DSM80100M-7DICT, 1134-DSM80100M-7DICT, 1134-DSM80100M-7DIDKR, -DSM80100M-7DITR, DSM80100M-7DITR, 1134-DSM80100M-7DITR, -DSM80100M-7DICT, -DSM80100M-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869709-DSM80100M-7
Ultra Librarian 3D Model Ultra Librarian DSM80100M-7 CAD Model

Description

DSM80100M-7 PowerDI3333-8 MOSFET by Diodes Incorporated

The DSM80100M-7 is a state-of-the-art N-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver high efficiency and performance for a wide range of applications. Housed in the compact and thermally efficient PowerDI3333-8 package, this MOSFET is an ideal choice for space-constrained and power-sensitive designs.

Featuring a drain-source voltage (V<sub>DS) of 80V, the DSM80100M-7 is capable of handling high voltages, making it suitable for a variety of industrial and power management tasks. Its continuous drain current (I<sub>D) of 10A ensures that it can support applications requiring significant power throughput. With a low on-resistance (R<sub>DS(on)) of just 8.5mΩ at V<sub>GS = 10V, this MOSFET exhibits excellent conduction efficiency, minimizing power losses and improving overall system efficiency.

The DSM80100M-7 also features fast switching speeds, thanks to its low total gate charge (Q<sub>g) and low input capacitance (C<sub>iss). This characteristic is particularly beneficial for high-frequency power switching applications, such as DC-DC converters, where switching losses can significantly impact performance and efficiency.

Diodes Incorporated has engineered the DSM80100M-7 with robustness in mind. It includes an integrated Zener diode to protect the gate, ensuring long-term reliability and stability in challenging environments. This protection is crucial for applications that may experience voltage spikes or other transient conditions that could potentially damage less robust components.

As a RoHS-compliant product, the DSM80100M-7 meets environmental standards, making it a responsible choice for manufacturers looking to create eco-friendly products. Its lead-free finish and halogen-free mold compound also contribute to its environmental credentials.

Whether you're designing power supplies, motor controls, or any other application that demands high efficiency and reliability, the DSM80100M-7 from Diodes Incorporated is an excellent choice. Its performance, compact size, and durability make it a versatile component in the modern electronics landscape.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4625 $59.1000
58+ $2.0201 $117.1658
89+ $1.9577 $174.2353
122+ $1.8942 $231.0924
158+ $1.8307 $289.2506
212+ $1.6413 $347.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess