EN
  • EN
  • DE

NSBC123JDXV6T5G

Part No NSBC123JDXV6T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS 2NPN 50V SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 2.2kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 500mW
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number NSBC123
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 887647-NSBC123JDXV6T5G
Ultra Librarian 3D Model Ultra Librarian NSBC123JDXV6T5G CAD Model

Description

ON Semiconductor NSBC123JDXV6T5G

The ON Semiconductor NSBC123JDXV6T5G is a cutting-edge, high-performance NPN Bipolar Digital Transistor (BRT) that combines a single NPN transistor with a series base resistor to enable the device to act as a standard NPN transistor. This integration of the bias resistor with the transistor simplifies circuit design and minimizes component count, making it a popular choice for space-constrained applications.

Key Features

  • Integrated Bias Resistor: The device includes a built-in bias resistor, which greatly simplifies circuit layout and design by reducing the number of components required.
  • High Current Gain: With a high current gain (hFE), this transistor is capable of amplifying electronic signals efficiently, making it suitable for a variety of digital applications.
  • Low V<sub>CE(sat): The transistor exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
  • Compact SOT-563 Package: The NSBC123JDXV6T5G comes in a very small SOT-563 surface-mount package, which is ideal for applications where board space is at a premium.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly and suitable for use in a wide range of markets.

Applications

The NSBC123JDXV6T5G is designed for use in a variety of applications where a digital transistor with a built-in bias resistor is beneficial. These applications include, but are not limited to:

  • Signal processing
  • Switching circuits
  • Interface circuits
  • Driver circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NSBC123JDXV6T5G is no exception. It is manufactured to the highest industry standards, ensuring long-term reliability and performance in your electronic designs.

Whether you're designing for consumer electronics, industrial applications, or sophisticated computing systems, the NSBC123JDXV6T5G from ON Semiconductor offers a robust and reliable solution that will enhance the performance and efficiency of your digital switching circuits.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3167 $59.2515
110+ $1.0811 $118.9210
170+ $1.0464 $177.8880
230+ $1.0129 $232.9670
295+ $0.9794 $288.9230
395+ $0.8778 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess