EN
  • EN
  • DE

DSS2515M-7

Part No DSS2515M-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description 15V LOW VCE(sat) NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1169975-DSS2515M-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSS2515M-7 CAD Model

Description

Introducing the DSS2515M-7 Power Rectifier from Diodes Incorporated

The DSS2515M-7 is a superior power rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored for high-efficiency power management tasks and is an essential component for modern electronic applications. With its robust design and advanced technology, the DSS2515M-7 ensures reliable performance in a variety of demanding environments.

Key Features

  • High Current Capability: The DSS2515M-7 is capable of handling a continuous forward current of 2.5A, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this power rectifier enhances system efficiency, which is crucial for energy-sensitive designs.
  • Power Dissipation: It has a power dissipation of 1.25W, which contributes to its efficiency and helps maintain optimal performance.
  • High Surge Capability: The device is designed to withstand high surge currents, thereby offering robust protection against unexpected power spikes.

Applications

The DSS2515M-7 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DSS2515M-7 is no exception. It is constructed with the highest standards, ensuring that it meets and exceeds industry reliability norms. The device is also RoHS compliant, which means it adheres to environmental regulations by avoiding the use of hazardous substances.

Package and Availability

The DSS2515M-7 comes in a compact SOD-123 flat lead package, which is not only space-saving but also provides excellent thermal performance. This packaging is suitable for automated assembly processes, making it a convenient choice for mass production. The product is available through Diodes Incorporated's extensive distribution network, ensuring easy access for designers and manufacturers around the globe.

With its combination of high efficiency, reliability, and versatility, the DSS2515M-7 from Diodes Incorporated stands out as a top choice for those in need of a high-performance power rectifier.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0928 $58.0000
1,520+ $0.0762 $115.8240
2,350+ $0.0738 $173.4300
3,240+ $0.0714 $231.3360
4,185+ $0.0691 $289.1835
5,600+ $0.0619 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess