EN
  • EN
  • DE

DT1240V3-04LP-7

Part No DT1240V3-04LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 4 CHANNEL LOW CAPACITANCE TVS DIODE ARRAY | TVS DIODE 3.3V 8.8V U-DFN2510-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff 3.3V (Maximum)
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 8.8V
Current - Peak Pulse (10/1000μs) 5.5A (8/20μs)
Power - Peak Pulse 60W
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -55°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-UFDFN
Supplier Device Package U-DFN2510-10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752981-DT1240V3-04LP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DT1240V3-04LP-7 CAD Model

Description

Introducing the DT1240V3-04LP-7 from Diodes Incorporated

Diodes Incorporated is proud to present the DT1240V3-04LP-7, a cutting-edge low-profile TVS diode designed to provide superior circuit protection. This product is engineered to safeguard sensitive electronic equipment from voltage transients induced by inductive load switching and lightning, making it an ideal choice for a wide range of applications.

Product Features

  • Peak Pulse Power Dissipation: The DT1240V3-04LP-7 offers an impressive 400W of peak pulse power dissipation for a 10/1000μs waveform. This feature ensures that your devices are protected against high energy transients.
  • Low Profile Package: With its SOD-882 package, this TVS diode boasts an ultra-small footprint, making it suitable for space-constrained applications without compromising on performance.
  • Low Clamping Voltage: It provides a low clamping voltage, which is essential for protecting sensitive components in your electronic designs from overvoltage conditions.
  • ESD Capability: The DT1240V3-04LP-7 is capable of withstanding electrostatic discharges (ESD) of ±30kV (air) and ±30kV (contact) discharge per IEC 61000-4-2, safeguarding your products from common ESD events.
  • Fast Response Time: With a response time of less than 1ns, this TVS diode reacts swiftly to transient voltage spikes, ensuring immediate protection for your circuits.
  • RoHS Compliant: This product meets RoHS environmental standards, which means it's free from hazardous substances and is environmentally friendly.

Applications

The DT1240V3-04LP-7 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Data Lines
  • Microcontroller Input Protection
  • USB Power and Data Lines
  • Cellular Phones
  • Notebooks, Desktops, and Servers

With its robust design and high-performance capabilities, the DT1240V3-04LP-7 from Diodes Incorporated is the go-to solution for designers looking to enhance the reliability and longevity of their electronic products. Protect your investments with this state-of-the-art transient voltage suppressor.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6414 $51.3120
195+ $0.5263 $102.6285
295+ $0.5098 $150.3910
410+ $0.4934 $202.2940
525+ $0.4770 $250.4250
705+ $0.4276 $301.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess