EN
  • EN
  • DE

DXT13003DG-13

Part No DXT13003DG-13
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS NPN 450V 1.3A SOT223-3  /  Bipolar (BJT) Transistor NPN 450 V 1.3 A 4MHz 700 mW Surface Mount SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1.3 A
Voltage - Collector Emitter Breakdown (Max) 450 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 250mA, 1A
DC Current Gain (hFE) (Min) @ Ic, Vce 16 @ 500mA, 2V
Power - Max 700 mW
Frequency - Transition 4MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number DXT13003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names DXT13003DG-13DIDKR,DXT13003DG-13DICT,DXT13003DG-13DITR
Standard Package 2,500
Win Source Part Number 991696-DXT13003DG-13
Ultra Librarian 3D Model Ultra Librarian DXT13003DG-13 CAD Model

Description

Product Overview: DXT13003DG-13

The DXT13003DG-13 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is specifically engineered to offer a balance of good switching performance and low on-state voltage, making it an excellent choice for a variety of power and switching applications.

Key Features

  • Voltage and Current Ratings: The DXT13003DG-13 is capable of withstanding collector-emitter voltages up to 400V, with a collector current rating of up to 1.5A, making it suitable for high voltage power supply circuits and motor control applications.
  • High Switching Speed: This transistor is designed for fast switching, enabling efficient operation in circuits that require high-speed switching capabilities.
  • Low Saturation Voltage: The low collector-emitter saturation voltage of the DXT13003DG-13 minimizes power loss during operation, enhancing the overall efficiency of the electronic circuit.
  • High Reliability: With Diodes Incorporated's commitment to quality, the DXT13003DG-13 is built to deliver consistent performance and reliability over its lifetime.
  • RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain hazardous materials commonly used in electronics and electrical equipment.

Applications

The versatile nature of the DXT13003DG-13 allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Battery Chargers
  • Lighting Circuits
  • Motor Controllers
  • Power Management Functions

Package and Availability

The DXT13003DG-13 is offered in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation characteristics. This package is suitable for surface mount technology (SMT), which allows for efficient assembly and space-saving PCB design. The product is widely available through Diodes Incorporated's distribution channels, ensuring that designers and manufacturers can easily incorporate this transistor into their designs.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the Diodes Incorporated official website or contact their sales representative.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2981 $50.6770
410+ $0.2446 $100.2860
635+ $0.2370 $150.4950
875+ $0.2294 $200.7250
1,130+ $0.2217 $250.5210
1,510+ $0.1988 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess