EN
  • EN
  • DE

NSVBCW68GLT1G

Part No NSVBCW68GLT1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.8A SOT23-3  /  Bipolar (BJT) Transistor PNP 45 V 800 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 20nA
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 10mA, 1V
Power - Max 225 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number NSVBCW68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names NSVBCW68GLT1GOSCT,NSVBCW68GLT1GOSTR,2156-NSVBCW68GLT1G-OS,NSVBCW68GLT1G-ND,ONSONSNSVBCW68GLT1G,NSVBCW68GLT1GOSDKR
Standard Package 3,000
Win Source Part Number 1107575-NSVBCW68GLT1G
Ultra Librarian 3D Model Ultra Librarian NSVBCW68GLT1G CAD Model

Description

The NSVBCW68GLT1G is a high-performance, surface-mountable LED (Light Emitting Diode) from ON Semiconductor, a leading provider in the semiconductor industry. This LED is designed to offer superior light output and energy efficiency, making it an ideal choice for a wide range of applications that require reliable and high-quality lighting solutions.

Key Features

  • Size and Package: The NSVBCW68GLT1G is provided in a compact SOT-23 package, which is optimized for minimal space usage on printed circuit boards (PCBs).
  • Color and Intensity: This LED emits a bright cool white light, providing excellent visibility and color rendering for various applications.
  • Energy Efficiency: With its low power consumption, the NSVBCW68GLT1G is an energy-efficient choice, contributing to reduced energy costs and environmental impact.
  • Longevity: The device is designed for a long operational life, reducing the need for frequent replacements and maintenance.
  • Temperature Range: It operates within a wide temperature range, ensuring consistent performance across diverse environmental conditions.

Applications

The NSVBCW68GLT1G is versatile and can be used in various applications, including:

  • Automotive interior and exterior lighting
  • Backlighting for LCDs, switches, and symbols
  • Portable devices and small-scale lighting solutions
  • General illumination and decorative lighting
  • Industrial and commercial signage

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NSVBCW68GLT1G is manufactured to meet rigorous standards, ensuring reliability and performance consistency. Its robust design makes it suitable for demanding environments where durability is crucial.

Environmental Compliance

The NSVBCW68GLT1G complies with RoHS (Restriction of Hazardous Substances) directives, indicating that it is free from certain hazardous materials commonly used in electronics. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0963 $57.7800
1,460+ $0.0792 $115.6320
2,265+ $0.0766 $173.4990
3,120+ $0.0742 $231.5040
4,030+ $0.0718 $289.3540
5,400+ $0.0642 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess