The DXT3906-13-F from Diodes Incorporated is a high-performance, surface-mount PNP transistor that offers a compact design and efficient power management for a broad range of electronic applications. This transistor is part of Diodes Incorporated's extensive bipolar transistors portfolio, which is known for its reliability and consistency.
Key Features
- Transistor Polarity: PNP - This means the transistor uses holes as the charge carriers, making it suitable for use in positive ground configurations.
- Collector-Emitter Voltage (VCEO): 40V - The maximum voltage between the collector and emitter without a base current, which is suitable for many electronic circuits.
- Collector Current (IC): Up to 200mA - The maximum continuous current that can flow through the collector of the transistor.
- Power Dissipation (Pd): 1.4W - The amount of power the transistor can dissipate without damage, which is relatively high for its size.
- DC Current Gain (hFE): 120 to 240 - A measure of the transistor's amplification capability, indicating good current gain performance.
- RoHS Compliant: Yes - The product meets the environmental standards set by the Restriction of Hazardous Substances Directive.
Applications
The DXT3906-13-F is suitable for a variety of applications, including but not limited to:
- Power management functions
- Switching and amplification circuits
- Signal processing
- Consumer electronics
- Industrial control systems
Package and Quality
The DXT3906-13-F comes in an SOT-89 package, which is known for its low profile and minimal footprint on the PCB. This package is ideal for automated assembly processes and applications where space is at a premium.
Diodes Incorporated ensures that the DXT3906-13-F meets stringent quality control standards, providing reliability and performance that engineers and designers can trust for their critical projects.