EN
  • EN
  • DE

DXT790AP5-13

Part No DXT790AP5-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 450mV @ 300mA, 3A
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 3.2W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 5
Win Source Part Number 102915-DXT790AP5-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DXT790AP5-13 CAD Model

Description

Product Overview: DXT790AP5-13

The DXT790AP5-13 is a cutting-edge electronic component manufactured by Diodes Incorporated, designed to cater to the demanding needs of modern electronic circuits. This product is a testament to Diodes Incorporated's commitment to delivering high-quality and reliable components to the electronics industry.

Key Features

  • Transistor Type: The DXT790AP5-13 is a bipolar junction transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers. BJTs are known for their amplification capabilities, making them ideal for a wide range of electronic applications.
  • Configuration: This product comes in a single configuration, focusing on delivering performance with efficiency.
  • Power Handling: The DXT790AP5-13 is capable of handling significant power levels, suitable for both high-power and energy-sensitive applications.
  • Package / Case: It is housed in a robust package, designed to ensure stability and protection of the internal components. The specific case style for this product is the SOT-89, which is known for its compact size and reliability.
  • RoHS Compliant: In line with modern environmental standards, the DXT790AP5-13 is RoHS compliant, minimizing the use of hazardous materials in its construction.

Applications

The versatility of the DXT790AP5-13 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Switching applications
  • Amplification circuits
  • Power management solutions
  • Signal processing
  • Consumer electronics
  • Automotive industry
  • Industrial systems

Quality and Reliability

Diodes Incorporated ensures that the DXT790AP5-13 meets the highest standards of quality and reliability. Each component is rigorously tested to guarantee performance under various conditions and to ensure a long operational life in the final application.

Technical Support and Availability

Comprehensive technical support is available for the DXT790AP5-13, with datasheets, application notes, and expert assistance to help integrate this component into your designs. Availability can be checked through authorized distributors of Diodes Incorporated products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2822 $50.7960
380+ $0.2643 $100.4340
590+ $0.2554 $150.6860
845+ $0.2375 $200.6875
1,095+ $0.2286 $250.3170
1,370+ $0.2197 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess