DZ23C3V6-7

Part No DZ23C3V6-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.6V SOT23-3 / Zener Diode Array
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Packaging Reel
Product Status Active
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 31-DZ23C3V6-7TR,DZ23C3V6DICT-ND,1034-DZ23C3V6-7DKR,DZ23C3V6,1034-DZ23C3V6-7TR,DZ23C3V6TR-ND,DZ23C3V6DICT,DZ23C3V6CT,DZ23C3V6CT-ND,DZ23C3V6DITR-ND,DZ23C3V67,DZ23C3V6TR,1034-DZ23C3V6-7CT,DZ23C3V6DITR
Standard Package 3,000
Win Source Part Number 1323947-DZ23C3V6-7

Description

Product Overview: DZ23C3V6-7 Zener Diode

The DZ23C3V6-7 is a high-quality Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and voltage reference. This device is particularly well-suited for use in power supplies, voltage regulators, and other electronic circuits where stable voltage is crucial.

Key Features

  • Voltage Stability: The DZ23C3V6-7 offers excellent voltage stability, making it ideal for providing a stable reference voltage in a variety of electronic applications.
  • Low Leakage Current: This Zener diode is designed with low leakage current characteristics, ensuring minimal power loss and improved efficiency in your circuit designs.
  • High Surge Capability: The device is capable of withstanding high surge currents, making it robust against transient voltage spikes and enhancing the reliability of the end product.
  • Package: It comes in a convenient SOT-23 package, which is not only compact but also allows for easy integration into surface-mount technology (SMT) circuit boards.
  • Power Dissipation: With a power dissipation rating of 300mW, the DZ23C3V6-7 can handle a reasonable amount of power, suitable for a wide range of applications.

Applications

The versatility of the DZ23C3V6-7 Zener diode makes it suitable for a broad array of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Computer motherboards
  • Industrial instrumentation
  • Automotive electronics

Technical Specifications

Some of the key technical specifications of the DZ23C3V6-7 include:

  • Nominal Zener Voltage: 3.6V
  • Test Current: 5mA
  • Maximum Zener Impedance: 60 Ohms at 5mA
  • Maximum Reverse Leakage Current: 5µA at 1V
  • Operating and Storage Temperature Range: -55°C to +150°C

With its robust features and reliable performance, the DZ23C3V6-7 from Diodes Incorporated is an excellent choice for designers and engineers looking for a Zener diode that offers both precision and durability.

You May Also Be Interested in

Vishay
DIODE ZENER 15V 300MW SOT23 / Zener Diode Array 1 Pair Common Anode 15 V 300 mW ±5% SOT-23-3
Lowest to $0.0380
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0420
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0480
Microchip Technology
DIODE ZENER 15V 500MW DO213AA
Need more? Email Us
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0250
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.1940
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT23-3 / Zener Diode Array 1 Pair Common Cathode 6.8 V 300 mW ±5% SOT-23-3
Lowest to $0.0300
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0220
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.7550

Top Sellers

NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0090
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.2720
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.4710
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.5950
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940