DZ23C43-7-F

Part No DZ23C43-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 43V SOT23-3
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 100 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1035648-DZ23C43-7-F
Popularity Medium
Supply and Demand Status Balance

Description

Introducing the DZ23C43-7-F from Diodes Incorporated

Diodes Incorporated presents the DZ23C43-7-F, a robust dual zener diode designed for applications that require precise voltage regulation and high reliability. This component is a perfect solution for designers looking to stabilize voltage and protect sensitive electronics in a compact package.

Key Features

  • Dual Zener Diode Configuration: The DZ23C43-7-F houses two zener diodes in a single package, offering a space-saving solution for your circuit designs.
  • Precise Voltage Regulation: With a zener voltage of 43V, this component ensures accurate voltage clamping, which is crucial for the stable operation of sensitive electronic circuits.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, this zener diode is designed to withstand moderate levels of power while maintaining its voltage regulation capabilities.
  • High Surge Current Capability: The DZ23C43-7-F is engineered to manage surge currents effectively, providing an additional layer of protection against transient voltage spikes.
  • Low Leakage Current: This component exhibits low leakage current characteristics, ensuring minimal power loss and enhancing the overall efficiency of the application it is used in.
  • Surface-Mount Package: The SOT-23 package allows for easy integration into surface-mount technology (SMT) processes, making it suitable for high-volume production and automated assembly lines.

Applications

The DZ23C43-7-F is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DZ23C43-7-F is no exception. It is manufactured under stringent quality control standards, ensuring that each component meets the high reliability that customers expect from Diodes Incorporated products.

Whether you're designing power supplies, protecting interfaces, or ensuring the stability of your electronic systems, the DZ23C43-7-F is an excellent choice for your zener diode needs. With its dual diode configuration, precise voltage regulation, and compact form factor, it offers a high-performance solution that designers can trust.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V 500MW DO213AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT323 / Zener Diode Array 1 Pair Common Anode 15 V 180 mW ±5% SOT-323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0310
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0400
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT363
Lowest to $0.2960
Microsemi Corporation
DIODE ZENER ARRAY 5.1V 16SOIC / Zener Diode Array 8 Independent 5.1 V 1.5 W ±5% 16-SOIC
Lowest to $131.8080
Vishay
DIODE ZENER 3V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0480
Nexperia USA Inc.
DIODE ZENER ARRAY 4.7V SOT23 / Zener Diode Array 1 Pair Common Anode 4.7 V 300 mW ±5% TO-236AB
Need more? Email Us

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.2720
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2170
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.4820
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3850
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.2340
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4200
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4600
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0130
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570

Pricing & Ordering

$0.0763
Quantity Unit Price Ext. Price
910+ $0.0550 $50.0500
2,225+ $0.0450 $100.1250
3,410+ $0.0440 $150.0400
4,765+ $0.0420 $200.1300
6,100+ $0.0410 $250.1000
8,110+ $0.0370 $300.0700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 30,641 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention