EN
  • EN
  • DE

ES2BA-13-F

Part No ES2BA-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Glass Passivated Die Construction
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 920mV @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 25pF @ 4V, 1MHz
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Win Source Part Number 1172448-ES2BA-13-F
Manufacturer Homepage www.diodes.com
Family Name ES2BA
Introduction Date March 02, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES2BA-13-F CAD Model

Description

Product Overview: ES2BA-13-F by Diodes Incorporated

The ES2BA-13-F is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to provide fast switching capabilities with low power loss, making it an ideal choice for high-frequency rectification and freewheeling application in switching power supplies and other power-switching applications.

This rectifier diode features a forward current of 2A with a reverse voltage of 100V, offering robust performance for a wide range of applications. The ES2BA-13-F is packaged in the SMA (DO-214AC) package, which is known for its compact size and ease of installation, making it suitable for high-density circuit designs.

Key Features:

  • High Current Capability: With a forward current rating of 2A, the ES2BA-13-F can handle significant current, making it suitable for various electronic circuits.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: The device's fast reverse recovery time ensures high efficiency in switching applications, reducing energy waste.
  • High Reliability: Built to Diodes Incorporated's high-quality standards, the ES2BA-13-F offers excellent reliability in demanding situations.
  • RoHS Compliant: The product meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly and safe for use in various markets.

Applications:

The ES2BA-13-F is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Systems
  • Consumer Electronics
  • Telecommunications Equipment
  • Lighting Systems
  • Industrial Equipment

In summary, the ES2BA-13-F from Diodes Incorporated is a superior choice for designers who require a reliable and efficient rectifier diode that can deliver high performance in a compact, surface-mount package. Its combination of fast switching, low power loss, and high current capability makes it a valuable component in a wide range of electronic circuits.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2289 $50.3580
535+ $0.1878 $100.4730
825+ $0.1820 $150.1500
1,140+ $0.1761 $200.7540
1,470+ $0.1702 $250.1940
1,970+ $0.1526 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess