EN
  • EN
  • DE

ADMP521ACEZ-RL

Part No ADMP521ACEZ-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultralow Noise Microphone
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141051-ADMP521ACEZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADMP521ACEZ-RL CAD Model

Description

Analog Devices Inc. ADMP521ACEZ-RL Microphone

The ADMP521ACEZ-RL from Analog Devices Inc. represents a cutting-edge solution in the realm of high-performance, ultra-low noise microphones. This product is designed to cater to applications that demand superior sound quality and clarity, making it an ideal choice for a wide range of audio recording and voice capture systems.

At the heart of the ADMP521ACEZ-RL is its omnidirectional sensitivity pattern, which ensures that sound is captured with equal gain from all directions. This feature is essential for applications where the direction of the sound source is variable or not known in advance. The microphone's high signal-to-noise ratio (SNR) of 65 dB typifies its ability to discern the desired audio signal from background noise, delivering a clean and precise audio output.

The ADMP521ACEZ-RL is a bottom-ported, analog output microphone with an extended frequency response range from 100 Hz to 20 kHz, which covers the full audible spectrum. This allows the microphone to capture the full nuance of the sound, from the deep bass to the high treble notes, making it suitable for high-fidelity recording applications.

One of the standout features of this microphone is its ultra-low power consumption. This makes it an excellent choice for battery-powered devices where power efficiency is critical. The microphone operates on a supply voltage of 1.6 V to 3.3 V, which is compatible with most contemporary portable electronics.

The ADMP521ACEZ-RL comes in a compact, surface-mount package that is reflow-solder-compatible with no sensitivity degradation, allowing for easy integration into electronic systems. Its small form factor and low profile make it inconspicuous, perfect for applications where the microphone needs to be unobtrusive, such as in wearable devices, smartphones, and tablets.

With its combination of high-performance audio capture, low power consumption, and easy integration, the ADMP521ACEZ-RL from Analog Devices Inc. is an exceptional choice for designers and engineers looking to incorporate high-quality sound recording capabilities into their products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9750 $53.6250
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess