EN
  • EN
  • DE

ES3J-F

Part No ES3J-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 260077-ES3J-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES3J-F CAD Model

Description

Product Overview: Diodes Incorporated ES3J-F

The ES3J-F from Diodes Incorporated is a high-efficiency, surface-mount Super Fast Rectifier designed to provide reliable and fast switching in a variety of applications. Crafted with the needs of modern electronics in mind, this rectifier is a perfect fit for high-frequency rectification and freewheeling application in switching mode power supplies (SMPS), inverters, and as a freewheeling diode for motor applications.

Key Features

  • High Reverse Voltage Capability: The ES3J-F is rated for a reverse voltage of 600V, making it suitable for high-voltage applications.
  • Super Fast Recovery Time: With a recovery time as low as 35ns, this component provides exceptional performance for fast switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial in power management applications.
  • High Current Capability: The rectifier can handle a forward current of 3A, ensuring it can support a range of demanding applications.
  • Robust Design: The ES3J-F is designed to withstand harsh conditions, featuring a glass passivated chip for enhanced reliability and robustness.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The ES3J-F is versatile and can be used in various electronic devices and systems, including:

  • Power supply management in consumer electronics like TVs, computers, and monitors.
  • Industrial power supplies where efficiency and fast switching are critical.
  • Lighting systems, particularly those requiring high-voltage rectification.
  • Automotive applications where durability and reliability are essential.

Package and Quality Assurance

The ES3J-F comes in an SMA (DO-214AC) package, which is compact and suitable for automated assembly processes. Diodes Incorporated ensures that each unit meets stringent quality standards, providing engineers and designers with a dependable component for their electronic designs.

Whether you are designing a power supply or looking to improve the efficiency of an existing system, the ES3J-F Super Fast Rectifier from Diodes Incorporated offers the performance and reliability required to meet the challenges of modern electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8787 $58.5444
29+ $4.0032 $116.0928
45+ $3.8785 $174.5325
62+ $3.7538 $232.7356
80+ $3.6279 $290.2320
107+ $3.2525 $348.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess