EN
  • EN
  • DE

FCX495TC

Part No FCX495TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 150V 1A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 300mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 1mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 100MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1037931-FCX495TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCX495TC CAD Model

Description

Introducing the FCX495TC - A High-Performance PNP Transistor from Diodes Incorporated

The FCX495TC is a cutting-edge PNP transistor designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor industry. This transistor is a part of their extensive portfolio of discrete, analog, and mixed-signal components that cater to a wide range of electronic applications. The FCX495TC is specifically engineered for high efficiency and reliability, making it an ideal choice for designers looking to optimize their circuit designs.

Constructed using the latest semiconductor technologies, the FCX495TC offers excellent power dissipation and current handling capabilities, with a continuous collector current of up to -1 A and a power dissipation of 2 W. These features ensure that the device can handle significant levels of power without compromising on performance, making it suitable for high-power applications.

The device boasts a low collector-emitter saturation voltage of typically -0.1 V at -0.5 A, which contributes to its high efficiency by minimizing power losses during operation. This characteristic is particularly beneficial in applications where energy conservation is critical, such as battery-powered devices.

With a transition frequency of 100 MHz, the FCX495TC is also well-suited for high-speed switching applications. Its fast switching speed is advantageous in circuits that require rapid transitions, such as signal processing or pulse generation circuits.

The FCX495TC comes in a compact SOT89 package, which is not only space-saving but also offers excellent thermal performance due to its power dissipation capabilities. This compact form factor makes it an excellent choice for space-constrained applications without sacrificing thermal efficiency.

Diodes Incorporated has designed the FCX495TC to meet the stringent requirements of various applications, including power management, signal processing, and other general-purpose amplification and switching tasks. Its robustness, combined with high-performance characteristics, ensures that it can meet the demands of modern electronic circuits.

Overall, the FCX495TC from Diodes Incorporated is a versatile and reliable component that provides designers with the performance and efficiency needed for a broad range of electronic applications.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess