The FCX591A-7-88 from Diodes Incorporated is a robust, high-performance NPN silicon planar medium power transistor designed for a wide range of applications. This versatile transistor is well-suited for various electronic circuits, including amplification and switching applications, due to its exceptional gain characteristics and power handling capabilities.
Key Features:
- Transistor Polarity: NPN - Ideal for use as a switch or amplifier in electronic circuits.
- Collector-Emitter Voltage (VCEO): 40V - Provides a good balance between breakdown voltage and low on-resistance.
- Collector Current (IC): Up to 1A - Suitable for medium power applications.
- Power Dissipation (Pd): 2W - Capable of dissipating a moderate amount of power without overheating.
- DC Current Gain (hFE): High - Ensures efficient current amplification.
- Operating Temperature Range: -55°C to +150°C - Can perform reliably in extreme environmental conditions.
- Package / Case: SOT-89 - A compact, surface-mount package that saves space on PCBs.
Applications:
With its high current gain and power dissipation, the FCX591A-7-88 is suitable for a variety of applications, including:
- Power Management
- Motor Control Circuits
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- DC-DC Converters
Quality and Reliability:
Diodes Incorporated is known for its commitment to quality and reliability, and the FCX591A-7-88 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for your electronic projects.
Ordering Information:
The FCX591A-7-88 is available in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. For detailed ordering and product information, please refer to the official Diodes Incorporated datasheets or contact their customer support team.