EN
  • EN
  • DE

FCX789ATA-79

Part No FCX789ATA-79
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 263038-FCX789ATA-79
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCX789ATA-79 CAD Model

Description

The FCX789ATA-79 from Diodes Incorporated is a cutting-edge PNP high-performance, high-speed switching transistor designed for a wide range of applications. This semiconductor device is meticulously engineered to provide efficient current regulation and is a vital component in modern electronic circuits.

With its SOT-23 package, the FCX789ATA-79 is a compact, surface-mountable solution that fits seamlessly into space-constrained applications while offering superior thermal performance and reliability. This makes it an ideal choice for automated mass production, as it is designed to withstand the rigors of high-speed assembly processes.

Key Features:

  • Transistor Type: PNP - This polarity ensures that current flows from the emitter to the collector, making it suitable for use in various complementary circuits.
  • Current - Collector (Ic) (Max): 1A - The FCX789ATA-79 can handle a substantial collector current, allowing it to drive larger loads in your circuit designs.
  • Voltage - Collector Emitter Breakdown (Max): 25V - This breakdown voltage rating ensures stable operation under typical supply voltages without risking damage to the transistor.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V - A high current gain indicates the transistor's efficiency in amplifying the input signal at the specified operating conditions.
  • Power - Max: 2W - The device can dissipate up to 2 watts of power, contributing to its robust performance in demanding applications.
  • Frequency - Transition: 100MHz - The high transition frequency makes this component suitable for high-speed switching applications.
  • Operating Temperature: -55°C to 150°C - A broad operating temperature range ensures reliability across various environmental conditions.

The FCX789ATA-79 transistor is not only versatile in its application but also environmentally friendly. Diodes Incorporated has designed this product to meet RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact and making it compliant with global environmental regulations.

Whether you're designing power management systems, amplifiers, or switch-mode power supplies, the FCX789ATA-79 offers the performance and reliability that modern electronics demand. Trust in Diodes Incorporated to provide high-quality components that push the boundaries of innovation and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3962 $59.4300
355+ $0.3257 $115.6235
550+ $0.3153 $173.4150
760+ $0.3049 $231.7240
985+ $0.2945 $290.0825
1,315+ $0.2645 $347.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess