EN
  • EN
  • DE
  • IT

FH4000020

Part No FH4000020
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 40.0000MHZ 15PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 40 MHz ±10ppm Crystal 15pF 50 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FH
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FH4000020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871942-FH4000020
Ultra Librarian 3D Model Ultra Librarian FH4000020 CAD Model

Description

The FH4000020 from Diodes Incorporated is a high-performance, versatile component designed for a broad range of applications. This product is an essential building block in modern electronics, offering reliability and efficiency that engineers and designers have come to expect from Diodes Incorporated, a leading manufacturer in the semiconductor industry.

Key Features

  • High Efficiency: The FH4000020 is engineered to provide optimal performance while minimizing power loss, making it suitable for energy-sensitive applications.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Compact Form Factor: Its small size makes it ideal for use in space-constrained applications, allowing for more compact and integrated designs.
  • Thermal Management: Excellent thermal properties ensure that the device operates within safe temperature ranges, even under high load conditions.

Applications

The FH4000020 is suitable for a variety of applications, including but not limited to:

  • Power management systems
  • Consumer electronics
  • Automotive modules
  • Industrial controls
  • Communication devices

Specifications

Diodes Incorporated provides detailed specifications for the FH4000020, ensuring that designers can integrate the component effectively into their projects. Key specifications include electrical characteristics, pin configurations, package details, and recommended operating conditions. For detailed technical data, users should refer to the official datasheet provided by Diodes Incorporated.

Quality and Compliance

The FH4000020 is manufactured in compliance with stringent industry standards, ensuring high quality and reliability. It is RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.

Support and Resources

Diodes Incorporated offers comprehensive support for the FH4000020, including technical resources like datasheets, application notes, and design tools. Customers can also access professional customer service and technical support for assistance with product integration and troubleshooting.

You May Also Be Interested in

SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
TST - Tamsan
48/10/18/3.2X2.5
Lowest to $0.5868
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECS Inc.
XTAL OSC TCXO 14.7456MHZ HCMOS / 14.7456 MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $3.0695
Diodes Incorporated
CRYSTAL 22.1184MHZ 20PF SMD / 22.1184 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Lowest to $0.6014
Epson Electronics America Inc-Semiconductor Div
TSX-3225 33.33333M80AAAAC40RE0:
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess