EN
  • EN
  • DE

FLLD263TA

Part No FLLD263TA
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823339-FLLD263TA
Ultra Librarian 3D Model Ultra Librarian FLLD263TA CAD Model

Description

Introducing the FLLD263TA from Diodes Incorporated

The FLLD263TA is a high-performance, surface-mount Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide efficient, low-loss power management solutions for a variety of electronic applications.

Key Features

  • Low Forward Voltage: The FLLD263TA offers a low forward voltage drop, which enhances the overall efficiency of the system it is incorporated into by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for high-density circuit designs where space is at a premium and high performance is a must.
  • Fast Switching Speed: The diode's fast switching speed makes it an ideal choice for high-frequency applications, ensuring minimal signal delay and quick response times.
  • Surface-Mount Package: The FLLD263TA comes in a compact SOD-123 package, which is well-suited for automated assembly processes and helps in reducing the overall size of the electronic system.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is critical for maintaining energy efficiency, especially in battery-powered devices.
  • RoHS Compliant: This product complies with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and safe for use in all types of electronic equipment.

Applications

The versatility of the FLLD263TA allows it to be used across various electronic applications, including:

  • Power supply rectification
  • DC-DC converters
  • Free-wheeling diodes in power circuits
  • Reverse voltage protection circuits
  • Low-voltage, high-frequency inverters
  • Portable devices and battery-powered applications

In conclusion, the FLLD263TA from Diodes Incorporated is a robust and reliable component that offers designers a perfect blend of efficiency, speed, and compactness. Its ability to meet the stringent requirements of modern electronic devices makes it an excellent choice for your next power management design project.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess