EN
  • EN
  • DE

FMMT2369TA

Part No FMMT2369TA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description Transistor NPN 15V 200MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 40 V
Collector Emitter Breakdown Voltage 60 V
Collector Emitter Voltage (VCEO) 15 V
Current Rating 200 mA
Element Configuration Single
Emitter Base Voltage (VEBO) 4.5 V
Height 1 mm
Lead Free Contains Lead
Length 3.05 mm
Max Breakdown Voltage 60 V
Max Collector Current 200 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Packaging Tape & Reel (TR)
Polarity NPN
Power Dissipation 330 mW
RoHS Compliant
Transition Frequency 200 MHz
Voltage Rating (DC) 15 V
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1059445-FMMT2369TA
Categories RF Transistors(BJT)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT2369TA CAD Model

Description

Introducing the FMMT2369TA - A High-Performance NPN Transistor

The FMMT2369TA is a cutting-edge NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This versatile component is built for high efficiency and is suitable for a wide range of electronic applications, including amplification and switching functions.

Key Features

  • High Current Gain (hFE): The FMMT2369TA offers a high current gain, which ensures that a small base current can control a larger collector current, making it ideal for amplifying weak signals.
  • Low Saturation Voltage: With its low V<sub>CE(sat), this transistor minimizes power loss, enhancing overall system efficiency, especially in low voltage applications.
  • Fast Switching Speed: The device's rapid switching capabilities are perfect for high-speed circuit designs, contributing to better performance in digital and driving circuits.
  • High Reliability: Diodes Incorporated's commitment to quality means the FMMT2369TA is built to last, offering stable performance and a long operational life.
  • Compact SOT23 Package: The small surface-mount package is ideal for space-constrained applications, allowing designers to minimize PCB real estate while maximizing functionality.

Applications

The FMMT2369TA transistor is well-suited for a variety of applications, including:

  • Signal amplification in audio and video equipment
  • Switching regulators and power management systems
  • Driver stages in high-fidelity sound systems
  • Control circuits in embedded systems
  • General purpose switching and amplification tasks

Technical Specifications

Below are some of the technical specifications that make the FMMT2369TA an excellent choice for your electronic designs:

  • Collector-Emitter Voltage (V<sub>CEO): 15V
  • Collector Current (I<sub>C): 2A
  • Power Dissipation (P<sub>D): 1.5W
  • DC Current Gain (hFE): 40 to 300
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the FMMT2369TA from Diodes Incorporated is a reliable and high-performing NPN transistor that offers a blend of speed, power efficiency, and compactness, making it an excellent choice for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,074 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess