EN
  • EN
  • DE

FMMT5550TA

Part No FMMT5550TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 264264-FMMT5550TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT5550TA CAD Model

Description

Diodes Incorporated FMMT5550TA - High Voltage PNP Transistor

The FMMT5550TA from Diodes Incorporated is a high-performance, high-voltage PNP bipolar junction transistor (BJT) designed for a wide range of applications. This semiconductor device is particularly suitable for use in situations where high breakdown voltage is required, making it an excellent choice for power and signal amplification tasks in electronic circuits.

Key Features

  • Voltage Capabilities: The FMMT5550TA boasts a collector-emitter voltage (VCEO) of -160V, providing a substantial margin for applications that operate at elevated voltages.
  • Current Handling: With a continuous collector current (IC) of up to -1A, this transistor can handle significant power levels, suitable for a variety of amplification and switching applications.
  • Power Dissipation: This device can dissipate up to 1W of power, ensuring stable operation even under higher load conditions.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 50MHz, which enables high-speed operation for amplifiers and oscillators in radio frequency (RF) applications.

Applications

The versatile nature of the FMMT5550TA allows it to be used in a diverse array of electronic applications, including:

  • Power management circuits
  • Linear amplification and switching
  • Audio amplifiers
  • Signal processing
  • Telecommunications
  • Automotive and industrial systems

Package and Quality

The FMMT5550TA is offered in a SOT-23 package, which is widely used in the industry due to its small footprint and compatibility with automated assembly processes. The transistor is also characterized by its robustness and reliability, adhering to the stringent quality standards set by Diodes Incorporated.

Conclusion

With its high-voltage capability, substantial current handling, and fast switching speeds, the FMMT5550TA from Diodes Incorporated is a reliable and versatile component for designers looking to optimize their electronic designs for performance and efficiency. Its compact SOT-23 package makes it an ideal choice for space-constrained applications where high power and precision are required.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess