EN
  • EN
  • DE

FMMT6520-7-90

Part No FMMT6520-7-90
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+P
Reference case SOT-23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 738287-FMMT6520-7-90
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT6520-7-90 CAD Model

Description

The FMMT6520-7-90 is a high-performance PNP transistor designed and manufactured by Diodes Incorporated. This bipolar junction transistor (BJT) is well-suited for a wide range of applications requiring efficient amplification and switching. The FMMT6520-7-90 is recognized for its reliability and consistency, making it an ideal choice for both commercial and industrial electronic devices.

Key Features:

  • High Current Capability: The FMMT6520-7-90 is capable of handling continuous collector currents up to -1 A, making it suitable for high-power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (VCE(sat)), which helps in reducing power loss and improving efficiency in circuit operation.
  • High Gain Bandwidth Product: With a transition frequency (fT) typically at 150 MHz, this transistor is capable of operating at high frequencies, which is beneficial for amplification in RF and other high-speed signal applications.
  • RoHS Compliant: The FMMT6520-7-90 meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in a variety of markets.

Applications:

The versatility of the FMMT6520-7-90 allows it to be used in numerous electronic circuits and systems, including:

  • Power management modules
  • Signal amplification circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality:

The FMMT6520-7-90 comes in a SOT-23 package, known for its compact footprint and suitability for automated assembly processes. Diodes Incorporated ensures that each unit is rigorously tested for quality and performance, adhering to strict industry standards for semiconductor devices.

Conclusion:

With its robust performance characteristics and compliance with environmental standards, the FMMT6520-7-90 from Diodes Incorporated stands out as a reliable component for designers and engineers looking to enhance their electronic designs. Its combination of high current capability, low saturation voltage, and high-frequency operation makes it a versatile choice for a wide array of PNP transistor applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,928 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess