EN
  • EN
  • DE

FMMT720TA-79

Part No FMMT720TA-79
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059475-FMMT720TA-79
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT720TA-79 CAD Model

Description

Introducing the FMMT720TA-79 Transistor from Diodes Incorporated

The FMMT720TA-79 is a high-performance PNP transistor crafted by the well-respected semiconductor manufacturer, Diodes Incorporated. This electronic component is designed for general purpose and amplification applications, offering a versatile solution for a wide range of electronic circuits. The FMMT720TA-79 is renowned for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • High Current Capability: The FMMT720TA-79 can handle a continuous collector current of up to 1.5A, making it suitable for driving higher current loads.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, ensuring minimal power loss and improved efficiency in switching applications.
  • Complementary NPN Type Available: For applications requiring complementary push-pull configurations, Diodes Incorporated offers a corresponding NPN type transistor to pair with the FMMT720TA-79.
  • High hFE Value: With a high current gain (hFE), this component provides excellent amplification characteristics for analog signals.
  • Robust Temperature Performance: The FMMT720TA-79 operates effectively across a wide temperature range, maintaining stability and performance under varying environmental conditions.

Applications

The versatility of the FMMT720TA-79 allows it to be used in a multitude of applications, including but not limited to:

  • Power Management Circuits
  • Signal Amplification
  • Switching Regulators
  • Motor Control Interfaces
  • Audio Amplifiers

Package and Quality Assurance

The FMMT720TA-79 is housed in a compact SOT-23 package, which is widely preferred for surface-mount technology (SMT) due to its small footprint and ease of integration into PCB designs. Diodes Incorporated ensures that each transistor meets rigorous quality standards, providing engineers with a reliable component that they can trust in their critical applications.

In summary, the FMMT720TA-79 from Diodes Incorporated is a robust and versatile PNP transistor that offers excellent performance for a diverse range of electronic applications. Its high current capability, low saturation voltage, and high hFE make it a valuable addition to any circuit designer's toolkit.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess