EN
  • EN
  • DE

FMMT918TA

Part No FMMT918TA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS RF NPN 15V 100MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 600MHz
Noise Figure (dB Typ @ f) 6dB @ 60MHz
Gain 15dB
Maximum Power Dissipation 330mW
Typical Gain (hFE) (Min) 20 @ 3mA, 1V
Maximum Current Collector 100mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 134160-FMMT918TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMMT918TA CAD Model

Description

Introducing the FMMT918TA Transistor from Diodes Incorporated

The FMMT918TA is a high-performance NPN silicon planar medium power transistor engineered by the renowned semiconductor manufacturer, Diodes Incorporated. This versatile component is designed to meet the demanding requirements of a wide range of electronic applications, providing reliability and efficiency in a compact SOT23 package.

Key Features

  • Voltage and Current: The FMMT918TA operates with a collector-emitter voltage (Vceo) of 15V, collector current (Ic) of 500mA, and a collector-base voltage (Vcbo) of 20V, making it suitable for medium power applications.
  • High Gain Bandwidth Product: With a transition frequency (ft) of 1GHz, this transistor is ideal for high-frequency operations, providing excellent performance in amplification and switching applications.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Thermal Performance: The FMMT918TA is designed to maintain stable operation even at elevated temperatures, thanks to its excellent thermal properties.

Applications

The FMMT918TA's high-speed switching capabilities and medium power handling make it an excellent choice for a variety of applications, including:

  • Signal processing
  • Power management circuits
  • Amplification stages
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching regulators

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The FMMT918TA is manufactured with the highest standards, ensuring reliability and performance consistency. Whether you're designing consumer electronics, industrial systems, or communication devices, this transistor will provide the functionality and durability required for your projects.

Environmental Compliance

The FMMT918TA also meets various environmental standards, making it a suitable choice for eco-friendly designs. It complies with RoHS directives, which restrict the use of hazardous substances in electronic equipment, contributing to the global effort to reduce the environmental impact of electronic waste.

With its combination of efficiency, power handling, and high-frequency performance, the FMMT918TA from Diodes Incorporated stands out as a superior choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess