EN
  • EN
  • DE

FMMTL718A

Part No FMMTL718A
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 264274-FMMTL718A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMTL718A CAD Model

Description

The FMMTL718A from Diodes Incorporated is a robust NPN silicon planar medium power transistor designed for a wide range of applications. This versatile component is known for its high efficiency and reliability, making it an ideal choice for designers looking to optimize their electronic circuits.

Key Features

  • High Current Capability: The FMMTL718A is capable of handling continuous collector currents up to 500mA, making it suitable for medium power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage of typically 0.2V at 10mA, this transistor ensures efficient operation with minimal power loss.
  • High Gain Bandwidth Product: It boasts a transition frequency of 1.5GHz, providing excellent performance in high-frequency signal amplification.
  • Enhanced Thermal Performance: The SOT23 package enhances thermal performance and contributes to the device's overall reliability and longevity.
  • Complementary PNP Type: The FMMTL718A has a complementary PNP type, the FMMTL618A, allowing for push-pull configurations and other complementary pair applications.

Applications

The FMMTL718A is designed for use in a diverse range of applications, including:

  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing in telecommunication systems
  • Switching regulators and power management in portable devices
  • Linear amplification and switching applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The FMMTL718A is manufactured under strict quality control standards, ensuring consistent performance and reliability for every unit. It is also supported by comprehensive technical documentation, making integration into your designs straightforward and efficient.

Environmental Compliance

The FMMTL718A is RoHS compliant and lead-free, reflecting Diodes Incorporated's dedication to environmental responsibility. This ensures that the product is suitable for use in applications where hazardous substances are restricted.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess