EN
  • EN
  • DE

2SC3440

Part No 2SC3440
Manufacturer Mitsubishi
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 20V 1A 200mW 3-Pin TO-236
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 13569-2SC3440
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC3440
Introduction Date December 25, 2002
ECCN EAR99
Country of Origin China , Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC3440 CAD Model

Description

The 2SC3440 transistor is a high-performance NPN transistor, known for its versatility and efficiency. Designed to meet modern demands, it provides exceptional functionality in a range of electronic applications, making it a staple in the designer's toolkit.

Features and Benefits

  • High Current Capacity: Supports substantial collector currents, enhancing flexibility in high-power designs.
  • Enhanced Gain Stability: Provides consistent gain across various environments, improving overall circuit performance.
  • Wide Bandwidth: Implements a wide bandwidth range for enhanced signal fidelity and processing capabilities.

Applications

  • High-Speed Switching: Used extensively in high-speed switching applications to ensure rapid response times.
  • Audio Equipment: Enhances audio amplification circuits by offering minimal distortion and superior sound quality.
  • Industrial Controls: Integral in the function of various industrial control systems and machinery.
  • Power Management: Supports efficient power management in electronic devices.

Additional Details

With its rugged design and superior performance characteristics, the 2SC3440 transistor is designed to provide reliable, long-term operation in a vast array of electronic applications. Its durability ensures that it not only meets but exceeds industry standards, offering exceptional performance even in harsh environments.

The transistor's compatibility with both analog and digital circuits makes it a versatile choice for engineers and designers. Its balanced specifications cater to the requirements of innovative technology solutions, ensuring it delivers consistent, regulator-compliant performance in all applications.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess