EN
  • EN
  • DE

FN6600055

Part No FN6600055
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 66.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Base Resonator Crystal
Type XO (Standard)
Frequency 66MHz
Function Enable/Disable
Output CMOS
Supply Voltage (V) 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Maximum) 40mA
Mounting Style SMD
Manufacturer Package 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Current - Supply (Disable) (Maximum) 100μA
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808452-FN6600055
Ultra Librarian 3D Model Ultra Librarian FN6600055 CAD Model

Description

Introducing the FN6600055 Power Diode by Diodes Incorporated

The FN6600055 is a cutting-edge power diode component from the renowned manufacturer, Diodes Incorporated. Designed to cater to a wide range of power management applications, this diode stands out for its exceptional efficiency, reliability, and performance under demanding conditions.

The FN6600055 is built with the latest semiconductor technology, ensuring that it can handle high current and voltage requirements with ease. Its robust construction allows for superior thermal performance, which is critical in applications requiring extended operation times and stability. The diode's high surge current capability makes it an ideal choice for power supply circuits, where transient conditions are common.

Key Features:

  • High Current Capability: This diode is engineered to support high current operations, making it suitable for heavy-duty applications.
  • Low Forward Voltage Drop: The FN6600055 exhibits a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuits.
  • High Surge Current Endurance: Its ability to withstand high surge currents protects your system against sudden spikes, ensuring consistent performance and longevity.
  • Thermal Stability: With its excellent thermal characteristics, the diode maintains its functionality even under high temperature conditions.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the FN6600055 is no exception, offering reliable performance over its lifespan.

The FN6600055 is versatile and can be used in various applications including power supplies, inverters, converters, and other power control circuits. Its package is designed to be easily integrated into your existing designs, providing a seamless upgrade path for your power management solutions.

Whether you're designing for industrial, commercial, or high-tech applications, the FN6600055 from Diodes Incorporated represents a reliable and efficient solution for your power diode needs. Its combination of high performance, durability, and quality assurance makes it an excellent choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5248 $60.9920
95+ $1.2511 $118.8545
145+ $1.2121 $175.7545
200+ $1.1729 $234.5800
255+ $1.1339 $289.1445
345+ $1.0166 $350.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess