EN
  • EN
  • DE

FZT690BQTA

Part No FZT690BQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR LOW SAT TRANSISTOR SOT223 T& / Bipolar (BJT) Transistor NPN 45 V 3 A 150MHz 1.2 W Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 500 @ 100mA, 2V
Power - Max 1.2 W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-FZT690BQTATR
Standard Package 1,000
Win Source Part Number 1060070-FZT690BQTA
Ultra Librarian 3D Model Ultra Librarian FZT690BQTA CAD Model

Description

Introducing the FZT690BQTA Transistor from Diodes Incorporated

The FZT690BQTA is a high-performance bipolar junction transistor (BJT) from Diodes Incorporated, designed to meet the demanding requirements of modern electronic circuits. This PNP transistor is a part of the company's extensive range of semiconductor products, known for their reliability and efficiency. The FZT690BQTA is particularly well-suited for applications requiring high-speed switching and amplification.

Key Features:

  • High Current Capability: The FZT690BQTA can handle continuous collector currents up to 3A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of -45V, this transistor can be used in circuits that operate at higher voltages, offering greater flexibility in design.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces power loss and improves efficiency, which is crucial for power management applications.
  • Fast Switching Speed: Its quick switching response is ideal for applications where speed is critical, such as in digital logic circuits or driving inductive loads.
  • Surface-Mount Package: The SOT-223 package is compact and suitable for automated assembly processes, making it a good choice for mass-produced electronic devices.

Applications:

The versatility of the FZT690BQTA allows it to be used in a wide array of applications, including:

  • Power management modules
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The FZT690BQTA is manufactured using state-of-the-art processes, ensuring consistent performance and longevity. This transistor is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you are designing consumer electronics, industrial systems, or automotive applications, the FZT690BQTA offers the performance and dependability that engineers need to create products that stand out in today's competitive market.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5591 $50.3190
220+ $0.4588 $100.9360
340+ $0.4445 $151.1300
470+ $0.4301 $202.1470
605+ $0.4158 $251.5590
805+ $0.3728 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess