EN
  • EN
  • DE

LTV-217-G

Part No LTV-217-G
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SSOP
Win Source Part Number 096311-LTV-217-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LTV-217-G CAD Model

Description

The electronic component with Id 205670 is a Lite-On Inc. product, with Win Source Part Number 096311-LTV-217-G. The supply and demand status is limited. The component has the following specifications:

  • Package: 4-SSOP
  • Temperature Range: -55°C to 110°C
  • Input Type: DC
  • Output Type: Transistor
  • Forward Voltage: 1.2V
  • Isolation Voltage: 3750Vrms
  • Minimum DC Current Transfer Ratio: 50% @ 5mA
  • Maximum DC Current Transfer Ratio: 600% @ 5mA
  • Switching Turn-On Time: 3μs
  • Switching Turn-Off Time: 3μs
  • Rise Time: 2μs
  • Fall Time: 3μs
  • Maximum Output Voltage: 70V
  • Channel Output Current: 50mA
  • Continuous Forward Current (Max): 50mA
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4395 $50.5425
280+ $0.3606 $100.9680
430+ $0.3494 $150.2420
595+ $0.3381 $201.1695
765+ $0.3268 $250.0020
1,025+ $0.2930 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess