EN
  • EN
  • DE

SBRT2U15LP-7

Part No SBRT2U15LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 15V 2A 3DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Super Barrier 15 V 2A Surface Mount X1-DFN1411-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, TrenchSBR
Package Reel - TR
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package 3-UDFN
Case / Package X1-DFN1411-3
Family Name SBRT2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRT2U15LP-7DICT, SBRT2U15LP-7DITR, SBRT2U15LP-7DI, SBRT2U15LP-7DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893707-SBRT2U15LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT2U15LP-7 CAD Model

Description

The SBRT2U15LP-7 from Diodes Incorporated is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power conversion applications. This device is packaged in a low-profile PowerDI™ 123 package, which is ideal for space-constrained applications while providing excellent thermal performance.

Key Features

  • Low Forward Voltage: The SBRT2U15LP-7 boasts a low forward voltage drop, which significantly reduces power losses and improves efficiency, making it ideal for high-frequency inverters, DC-DC converters, and freewheeling diodes in power supplies and other power-switching applications.
  • High Surge Current Capability: This device is capable of withstanding high surge currents, thereby offering robust performance during transient conditions.
  • Low Profile Package: The PowerDI™ 123 package is designed to be ultra-slim, allowing for high-density PCB layouts and making it suitable for portable and compact electronic assemblies.
  • RoHS Compliant: In line with modern environmental standards, the SBRT2U15LP-7 is RoHS compliant, ensuring that it is free from hazardous substances.

Applications

The SBRT2U15LP-7 is versatile and can be used in a variety of applications. Its low power loss and high efficiency are particularly beneficial in:

  • LED Lighting
  • Power Management Systems
  • Automotive Applications
  • Telecommunication Equipment
  • Portable Electronic Devices
  • Adapters and Battery Chargers

Technical Specifications

The SBRT2U15LP-7 operates with a maximum average rectified current of 2A and a peak repetitive reverse voltage of 15V. Its forward voltage drop is typically 0.40V at 1A, which contributes to its high efficiency. The operating junction temperature range is from -55°C to +150°C, making it reliable across various environmental conditions.

Conclusion

The SBRT2U15LP-7 from Diodes Incorporated is an excellent choice for designers looking for a high-performance Schottky barrier rectifier that combines low power loss, high surge capability, and a compact footprint. Its compliance with RoHS standards also ensures that it meets global environmental regulations, making it a responsible choice for modern electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess