EN
  • EN
  • DE

FZT749TA

Part No FZT749TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 3A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 600mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 2V
Maximum Power Dissipation 2W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 016614-FZT749TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FZT749
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FZT749TA CAD Model

Description

Introducing the FZT749TA PNP Transistor from Diodes Incorporated

The FZT749TA is a high-performance PNP transistor crafted by the reputable semiconductor manufacturer, Diodes Incorporated. This device is designed to meet the needs of a wide array of electronic applications, offering a combination of efficiency and reliability that is hard to match. The FZT749TA transistor is an ideal choice for designers looking for a component that delivers consistent performance for switching and amplification purposes.

Encased in a compact SOT-223 surface-mount package, the FZT749TA is engineered to fit into space-constrained applications while providing a robust thermal performance. This package design allows for efficient heat dissipation, ensuring the transistor operates within its specified temperature range even under high current conditions. With a collector-emitter voltage (VCEO) of -25V and a collector current (IC) of up to -3A, this transistor can handle significant power for its size.

The FZT749TA boasts a high gain bandwidth product (fT) and a low saturation voltage (VCE(sat)), which translates to less power loss during operation and a more efficient circuit overall. Its high current gain (hFE) ensures that minimal drive current is needed for the transistor to switch or amplify, making it an energy-efficient choice for portable and battery-powered devices.

Applications for the FZT749TA are diverse, ranging from power management solutions to signal processing. It is commonly used in load switches, power amplifiers, and DC-DC converters. Its fast switching speeds also make it suitable for driving inductive loads such as relays and solenoids. Additionally, the FZT749TA can be found in linear amplification stages for audio applications, providing clear and distortion-free amplification.

Diodes Incorporated has a reputation for producing high-quality components that meet stringent industry standards, and the FZT749TA is no exception. It is RoHS compliant, ensuring that it meets environmental regulations by avoiding the use of hazardous substances. With its impressive features and reliable performance, the FZT749TA is a testament to Diodes Incorporated's commitment to delivering superior electronic components.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the FZT749TA from Diodes Incorporated is a versatile and dependable choice that will enhance the performance and efficiency of your electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4350 $50.0250
285+ $0.3569 $101.7165
435+ $0.3458 $150.4230
600+ $0.3346 $200.7600
775+ $0.3235 $250.7125
1,035+ $0.2900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess