Product Overview: FZT789TA by Diodes Incorporated
The FZT789TA is a high-performance PNP transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This transistor is part of the FZT series, which is well-known for its reliability and efficiency in a wide range of electronic applications.
Key Features
- High Current Capability: The FZT789TA is capable of handling continuous collector currents up to -3A, making it suitable for high-power applications.
- Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
- High-Speed Switching: With its fast switching times, the FZT789TA is an excellent choice for applications requiring quick transitions, such as in switching regulators and power amplifiers.
- High Power Dissipation: It has a power dissipation of 2W, providing the capability to handle considerable thermal stresses in circuit operation.
Applications
The versatility of the FZT789TA allows it to be used in a diverse range of applications, including:
- Power management circuits
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
Package and Quality
The FZT789TA comes in a SOT-223 surface-mount package, which is not only space-saving but also conducive to automated assembly processes. Diodes Incorporated ensures that all its products meet the highest quality standards, with rigorous testing and quality control measures in place. The FZT789TA is RoHS compliant, reflecting the company's commitment to environmental responsibility.
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-25V
Collector-Emitter Voltage (VCEO)
-25V
Emitter-Base Voltage (VEBO)
-5V
Continuous Collector Current (IC)
-3A
Power Dissipation (PD)
2W
In summary, the FZT789TA is a testament to Diodes Incorporated's dedication to providing high-quality semiconductor products. Its robust performance and flexible application range make it a valuable component for any electronic design engineer's toolkit.