EN
  • EN
  • DE
  • IT

G93270002

Part No G93270002
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Manufacturer Diodes Incorporated
Packaging Reel - TR
Product Status Obsolete
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Tolerance ±20ppm
Load Capacitance 12.5pF
ESR (Equivalent Series Resistance) 90 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 2-SMD, No Lead
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max) 0.024" (0.60mm)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Other Part Number G93270002DKR,G93270002CT,G93270002TR
Standard Package 3,000
Win Source Part Number 1329305-G93270002
Ultra Librarian 3D Model Ultra Librarian G93270002 CAD Model

Description

The G93270002 from Diodes Incorporated is a state-of-the-art electronic component designed for high-performance and reliability in a variety of applications. This product belongs to Diodes Incorporated's extensive range of semiconductor devices, which are known for their quality and durability.

Key Features

  • High Precision: The G93270002 offers exceptional accuracy and stability, making it suitable for critical applications where precise electronic control is necessary.
  • Durability: Constructed with robust materials, this component is designed to withstand harsh conditions and extended use, ensuring a long operational lifespan.
  • Energy Efficiency: With energy-saving features, the G93270002 contributes to the overall efficiency of the electronic systems it is integrated into, helping to reduce power consumption and costs.
  • Compact Design: The small footprint of the G93270002 allows for integration into space-constrained applications, providing powerful performance without compromising on space.

Applications

The versatility of the G93270002 makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronic Devices
  • Telecommunication Infrastructure

Technical Specifications

The G93270002 is designed to meet rigorous technical standards. Some of its key specifications include:

  • Operating Temperature Range
  • High Voltage Tolerance
  • Low Standby Power Consumption
  • Compatibility with Various Signal Levels

Quality Assurance

Diodes Incorporated is committed to providing high-quality products. The G93270002 is subjected to rigorous testing and quality control measures to ensure it meets the company's high standards for performance and reliability.

Ordering Information

To purchase the G93270002 or obtain more detailed information, customers can contact Diodes Incorporated directly or visit authorized distributors. The company's support team is available to assist with product selection, technical inquiries, and ordering processes.

You May Also Be Interested in

TST - Tamsan
48/10/18/3.2X2.5
Lowest to $0.5868
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 156.2539MHZ LVPECL / 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Lowest to $5.2552
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
TSX-3225 33.33333M80AAAAC40RE0:
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7921 $71.6840
90+ $1.4706 $132.3540
140+ $1.4246 $199.4440
190+ $1.3786 $261.9340
245+ $1.3327 $326.5115
325+ $1.1948 $388.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,797 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess