EN
  • EN
  • DE

GBJ15005-F

Part No GBJ15005-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 15A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Standard 50 V Through Hole GBJ
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBJ
Case / Package GBJ
Family Name GBJ15005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number GBJ15005-FDI, -GBJ15005-FDI
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872601-GBJ15005-F
Ultra Librarian 3D Model Ultra Librarian GBJ15005-F CAD Model

Description

Introducing the GBJ15005-F Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the GBJ15005-F, a high-quality glass passivated bridge rectifier designed for converting alternating current (AC) to direct current (DC). This component is a reliable solution for a wide range of applications that require efficient power supply and conversion.

Key Features of GBJ15005-F

  • High Current Capacity: The GBJ15005-F boasts a high forward current of 15A, making it suitable for applications with significant power requirements.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (Vrrm) of 50V, this rectifier ensures stability and reliability in circuits that experience voltage fluctuations.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Surge Current Capability: Its design allows for a high surge current capability, providing robust performance during surge conditions.
  • Isolation Voltage: The GBJ15005-F has an isolation voltage of 1500V from terminals to case, ensuring safe operation by preventing electrical shock and protecting sensitive components.

Robust Design and Packaging

The GBJ15005-F is encapsulated in a GBJ package, known for its durability and heat dissipation properties. The glass passivated chip junction offers enhanced reliability and a long operational life. This rectifier is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications

With its versatile design, the GBJ15005-F is ideal for use in a variety of electronic devices and systems, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Office machines
  • Telecommunication equipment

The GBJ15005-F from Diodes Incorporated is a testament to the company's commitment to providing high-performance components that meet the demands of modern electronic applications. Whether for commercial, industrial, or residential use, this bridge rectifier is engineered to deliver reliable and efficient power conversion.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess