EN
  • EN
  • DE

GBJ1502-F

Part No GBJ1502-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 15A GBJ / Bridge Rectifier Single Phase Standard 200 V Through Hole GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 15 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP, GBJ
Supplier Device Package GBJ
Base Product Number GBJ1502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number GBJ1502F,GBJ1502-FDI
Standard Package 15
Win Source Part Number 1325187-GBJ1502-F
Ultra Librarian 3D Model Ultra Librarian GBJ1502-F CAD Model

Description

Diodes Incorporated presents the GBJ1502-F, a robust bridge rectifier designed for converting alternating current (AC) input into direct current (DC) output with high efficiency. This component is an essential element in many power supply applications, offering a reliable solution for rectification purposes.

Key Features

  • High Current Rating: The GBJ1502-F is capable of handling a high forward current of 15A, making it suitable for a variety of demanding applications.
  • Reverse Voltage: With a reverse voltage rating of 200V, it provides a good margin for overvoltage protection, ensuring stable performance under various conditions.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss, enhances efficiency, and provides better thermal performance.
  • GBJ Package: Encased in a GBJ package, the GBJ1502-F offers a compact footprint while ensuring heat is effectively dissipated, contributing to its longevity.
  • Isolation Voltage: It features an isolation voltage of 1500V, which prevents electrical breakdown and ensures user safety.
  • RoHS Compliant: Adhering to environmental standards, the GBJ1502-F is RoHS compliant, which means it is free from hazardous substances like lead, making it an eco-friendly choice.

Applications

The GBJ1502-F is highly versatile and can be employed in a wide range of applications. It is particularly well-suited for use in:

  • AC/DC power supplies
  • Lighting systems
  • Home appliances
  • Office equipment
  • Telecommunication devices
  • Industrial automation systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The GBJ1502-F bridge rectifier is subjected to rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Customers can trust this component for its durability and consistent operation over a wide range of environmental conditions.

For detailed specifications, technical data, and application notes, customers should refer to the official datasheet of GBJ1502-F provided by Diodes Incorporated.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1305 $50.8725
110+ $0.9276 $102.0360
170+ $0.8986 $152.7620
230+ $0.8696 $200.0080
300+ $0.8406 $252.1800
400+ $0.7537 $301.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess