EN
  • EN
  • DE

GBJ606-F

Part No GBJ606-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 6.0A GLASS PASSIVATED BRIDGE RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 3A
Current - Reverse Leakage @ Vr 5μA @ 600V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 1176931-GBJ606-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name GBJ606
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian GBJ606-F CAD Model

Description

Product Overview: GBJ606-F Bridge Rectifier

The GBJ606-F from Diodes Incorporated is a high-quality bridge rectifier that is designed to offer efficient and reliable performance in a variety of electronic applications. This robust component is housed in a GBJ package, renowned for its ability to handle a substantial amount of power in a compact form factor. The GBJ606-F is an integral part of power management systems, converting alternating current (AC) into direct current (DC) with high efficiency and minimal power loss.

Key Features

  • Voltage Ratings: The GBJ606-F is capable of withstanding a repetitive peak reverse voltage of up to 600V, making it suitable for a wide range of applications that require a high voltage rating.
  • Current Capacity: With a high forward current of 6A, this bridge rectifier can handle significant current loads, ensuring reliable performance in power-intensive applications.
  • High Surge Current Capability: It is designed to withstand surge currents, providing additional protection against sudden spikes in current, which is critical for maintaining the longevity and reliability of both the rectifier and the overall electronic system.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that power loss is minimized during the rectification process, which enhances the overall efficiency of the system.
  • Isolation Voltage: This component offers an isolation voltage of 2600V, which is essential for safety and protection against electrical shocks.

Applications

The GBJ606-F is ideal for use in a variety of electronic applications, including:

  • Power supplies
  • AC/DC converters
  • Power inverters
  • Motor drives
  • Lighting applications
  • Industrial and commercial systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GBJ606-F is no exception. It is manufactured using high-standard materials and tested thoroughly to ensure it meets the rigorous industry standards for performance and reliability. Whether used in consumer electronics or industrial equipment, the GBJ606-F bridge rectifier is a dependable choice for efficient power conversion.

For detailed specifications and application notes, engineers and product designers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the GBJ606-F is utilized to its full potential within their electronic designs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4005 $56.0200
90+ $1.1492 $103.4280
135+ $1.1133 $150.2955
190+ $1.0773 $204.6870
245+ $1.0414 $255.1430
325+ $0.9337 $303.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,054 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess