EN
  • EN
  • DE

GBJ808-F

Part No GBJ808-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 800V 8A GBJ / Diode Rectifier Bridge Single 800V 8A 4-Pin(4+Tab) Case GBJ Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 4A
Current - Reverse Leakage @ Vr 5μA @ 800V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774991-GBJ808-F
Popularity Medium
Supply and Demand Status Limited
Family Name GBJ808
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GBJ808-F CAD Model

Description

The GBJ808-F is a high-performance bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This rectifier is designed to convert an alternating current (AC) input into a direct current (DC) output, which is essential for a multitude of electronic applications. With its robust construction and efficient operation, the GBJ808-F is an ideal choice for power supply units, battery charging systems, and other electronic devices that require a reliable DC power source.

Key Features

  • High Current Capability: The GBJ808-F is capable of handling a high forward current of 8A, making it suitable for applications that demand a substantial amount of power.
  • High Reverse Voltage: With a peak reverse voltage (PRV) of 800V, this component can withstand significant voltage spikes without damage, ensuring a longer lifespan and stable performance.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: This bridge rectifier can tolerate high surge currents, providing added protection against sudden surges often encountered in electrical circuits.
  • Isolation Voltage: The GBJ808-F offers an isolation voltage of 1500V, which helps prevent electrical shorts and provides safety in high-voltage environments.
  • Package: Encapsulated in a GBJ package, it provides a compact footprint and a robust design that is easy to mount on a printed circuit board (PCB).

Applications

The versatility of the GBJ808-F bridge rectifier allows it to be used in a wide range of applications. These include:

  • Power Management Systems
  • AC/DC Converters
  • Switching Power Supplies
  • Adapters
  • Motor Controllers
  • LED Lighting

Quality and Reliability

Diodes Incorporated is committed to providing high-quality and reliable components. The GBJ808-F is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its excellent thermal performance and longevity, the GBJ808-F is a component that engineers and designers can trust for their critical projects.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1070 $50.5680
58+ $1.7288 $100.2704
90+ $1.6748 $150.7320
124+ $1.6208 $200.9792
160+ $1.5668 $250.6880
214+ $1.4047 $300.6058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,065 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess